ASUS logo

ASUS Radeon HD 5970 AMD 2 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65184
Info modified on:
23 Jul 2019, 15:07:44
Short summary description ASUS Radeon HD 5970 AMD 2 GB GDDR5:

ASUS Radeon HD 5970, 2 GB, GDDR5, 256 bit, 4000 MHz, 2560 x 1600 pixels, PCI Express 2.1

Long summary description ASUS Radeon HD 5970 AMD 2 GB GDDR5:

ASUS Radeon HD 5970. Graphics processor family: AMD, Processor frequency: 725 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.