ASUS logo

ASUS EAH5850 DirectCU/2DIS/1GD5 1 GB GDDR5

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79062
Info modified on:
23 Jul 2019, 15:07:44
Short summary description ASUS EAH5850 DirectCU/2DIS/1GD5 1 GB GDDR5:

ASUS EAH5850 DirectCU/2DIS/1GD5, 1 GB, GDDR5, 256 bit, 4000 MHz, 2560 x 1600 pixels, PCI Express 2.1

Long summary description ASUS EAH5850 DirectCU/2DIS/1GD5 1 GB GDDR5:

ASUS EAH5850 DirectCU/2DIS/1GD5. Processor frequency: 725 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.1. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.