ASUS logo

ASUS EAH5770 CUCORE/G/2DI/1GD5 graphics card AMD Radeon HD5770 1 GB GDDR5

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155465
Info modified on:
23 Jul 2019, 15:07:44
Short summary description ASUS EAH5770 CUCORE/G/2DI/1GD5 graphics card AMD Radeon HD5770 1 GB GDDR5:

ASUS EAH5770 CUCORE/G/2DI/1GD5, Radeon HD5770, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description ASUS EAH5770 CUCORE/G/2DI/1GD5 graphics card AMD Radeon HD5770 1 GB GDDR5:

ASUS EAH5770 CUCORE/G/2DI/1GD5. Graphics processor family: AMD, Graphics processor: Radeon HD5770, Processor frequency: 850 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.