ASUS EAH5670/DI/1GD3, Radeon HD5670, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.1
ASUS EAH5670/DI/1GD3. Graphics processor family: AMD, Graphics processor: Radeon HD5670, Processor frequency: 775 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.1. Cooling type: Active