ASUS EAH4870X2/HTDI/2G, 2 GB, GDDR5, 512 bit, 900 MHz, 2560 x 1600 pixels, PCI Express 2.0
ASUS EAH4870X2/HTDI/2G. Processor frequency: 750 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 512 bit, Memory clock speed: 900 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active