ASUS logo

ASUS EAH3870X2/G/3DHTI/1G graphics card 1 GB GDDR3

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31408
Info modified on:
08 May 2023, 14:53:54
Short summary description ASUS EAH3870X2/G/3DHTI/1G graphics card 1 GB GDDR3:

ASUS EAH3870X2/G/3DHTI/1G, 1 GB, GDDR3, 512 bit, 1800 MHz, 2560 x 1600 pixels

Long summary description ASUS EAH3870X2/G/3DHTI/1G graphics card 1 GB GDDR3:

ASUS EAH3870X2/G/3DHTI/1G. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 512 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.