Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EAH3650 SILENT/HTDI/512M GDDR3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EAH3650 SILENT/HTDI/512M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EAH3650/SI/HTDI/512M
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4581
This statistic is based on the 87078 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85084 free Open Icecat users.
Info modified on: 23 Jul 2019 15:07:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS EAH3650 SILENT/HTDI/512M GDDR3 :
The short editorial description of ASUS EAH3650 SILENT/HTDI/512M GDDR3

EAH3650 SILENT/HTDI/512M - ATI Radeon HD 3650, PCI Express 2.0, DDR3 512MB, 2560 x 1600, HDCP
More>>>
ASUS EAH3650 SILENT/HTDI/512M GDDR3:
The official marketing text of ASUS EAH3650 SILENT/HTDI/512M GDDR3 as supplied by the manufacturer

V-Cool® Silent Heatsink:
0dB noiseless powerful heat dissipation with V-engine & Intercooler design concept

HDMI output support:
Built-in multi-channel 5.1 surround audio over DVI-HDMI Adaptor

ASUS Splendid:
Watching movies on PC is as good as on Top-of-the-line consumer television

ASUS Gamer OSD:
Real-time overclocking, benchmarking and video capturing in any PC game!

ASUS SmartDoctor:
Your Intelligent hardware protection and overclocking tool.

ASUS Video Security Online:
Keep an eye on your home at all times no matter where you are.

Graphics GPU Features
Powered by ATI RADEON® HD3650 GPU
PCIE-2 Interface, backward compatible to PCIE

ATI Avivo™ HD Technology—Enjoy hardware based H.264/VC-1 decoding of Blu-ray™ and HD DVD movies on your computer.

HDCP Compliant: Allow playback of HD DVD, Blu-Ray Disc and other protected content at full HD resolutions

- Built for Microsoft® Windows Vista™.
- Full support for Microsoft DirectX10.1 and Shader Model 4.1 enables stunning and complex special effects.
- OpenGL®2.0 support.
- Single dual-link DVI output which supports 2560 x 1600 at 30Hz resolution displays.

Short summary description ASUS EAH3650 SILENT/HTDI/512M GDDR3:
This short summary of the ASUS EAH3650 SILENT/HTDI/512M GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EAH3650 SILENT/HTDI/512M, GDDR3, 128 bit, 1400 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EAH3650 SILENT/HTDI/512M GDDR3:
This is an auto-generated long summary of ASUS EAH3650 SILENT/HTDI/512M GDDR3 based on the first three specs of the first five spec groups.

ASUS EAH3650 SILENT/HTDI/512M. Processor frequency: 725 MHz. Graphics adapter memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1. Interface type: PCI Express 2.0. Cooling type: Passive

Processor
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2560 x 1600 pixels
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
725 MHz
Memory
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR3
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
128 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1400 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
TV-out
Yes
DVI ports quantity
2
Performance
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
10.1
Shader model version *
A shader is a program used in 3D computer graphics to determine the final surface properties of an object or image. This can include arbitrarily complex descriptions of light absorption and diffusion, texture mapping, reflection and refraction, shadowing, surface displacement and post-processing effects. It is also used to refer to video graphics hardware units that run these programs.
4.1
HDCP *
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Design
Cooling type *
The method used to cool the device or to cool the air around the device.
Passive
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
HDMI
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows Vista
Customer service details
X