ASUS EAH2900XT/G/HTVDI/512M, GDDR3, 512 bit, 825 MHz, 2560 x 1600 pixels
ASUS EAH2900XT/G/HTVDI/512M. Graphics card memory type: GDDR3, Memory bus: 512 bit, Memory clock speed: 825 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI