ASUS Pro Series E510-B0704, 3.1 GHz, Intel® Core™ i3, i3-4160T, 4 GB, 500 GB, Windows 7 Professional
ASUS Pro Series E510-B0704. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4160T. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 800 g. Product colour: Black