ASUS logo

ASUS Vivobook E502NA-DM047T laptop Intel® Celeron® N3450 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50202
Info modified on:
23 Jan 2025, 18:58:56
Short summary description ASUS Vivobook E502NA-DM047T laptop Intel® Celeron® N3450 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home White:

ASUS Vivobook E502NA-DM047T, Intel® Celeron®, 1.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS Vivobook E502NA-DM047T laptop Intel® Celeron® N3450 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home White:

ASUS Vivobook E502NA-DM047T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3450, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Windows 10 Home. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.