ASUS Vivobook Go 14 E410MA-EK2519W, Intel® Celeron® N, 1.1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 128 GB
ASUS Vivobook Go 14 E410MA-EK2519W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 11 Home in S mode. Product colour: Blue