ASUS logo

ASUS E410MA-EK017TS laptop Intel® Celeron® N N4020 35.6 cm (14") 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Pink

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110534
Info modified on:
09 Mar 2024, 14:28:18
Short summary description ASUS E410MA-EK017TS laptop Intel® Celeron® N N4020 35.6 cm (14") 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Pink:

ASUS E410MA-EK017TS, Intel® Celeron® N, 1.1 GHz, 35.6 cm (14"), 4 GB, 64 GB, Windows 10 Home in S mode

Long summary description ASUS E410MA-EK017TS laptop Intel® Celeron® N N4020 35.6 cm (14") 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Pink:

ASUS E410MA-EK017TS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Home in S mode. Product colour: Pink. Weight: 1.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.