ASUS logo

ASUS E410-B0725 PC/workstation Intel® Celeron® N3150 2 GB DDR3L-SDRAM 32 GB SSD Windows 10 Home Mini PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52688
Info modified on:
14 Mar 2024, 19:28:38
Short summary description ASUS E410-B0725 PC/workstation Intel® Celeron® N3150 2 GB DDR3L-SDRAM 32 GB SSD Windows 10 Home Mini PC Black:

ASUS E410-B0725, 1.6 GHz, Intel® Celeron®, N3150, 2 GB, 32 GB, Windows 10 Home

Long summary description ASUS E410-B0725 PC/workstation Intel® Celeron® N3150 2 GB DDR3L-SDRAM 32 GB SSD Windows 10 Home Mini PC Black:

ASUS E410-B0725. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®, Processor model: N3150. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 45 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.