ASUS logo

ASUS E406SA-BV011T laptop Intel® Celeron® N3060 35.6 cm (14") 4 GB 64 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Home Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104952
Info modified on:
14 Mar 2024, 19:41:17
Short summary description ASUS E406SA-BV011T laptop Intel® Celeron® N3060 35.6 cm (14") 4 GB 64 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Home Grey:

ASUS E406SA-BV011T, Intel® Celeron®, 1.6 GHz, 35.6 cm (14"), 4 GB, 64 GB, Windows 10 Home

Long summary description ASUS E406SA-BV011T laptop Intel® Celeron® N3060 35.6 cm (14") 4 GB 64 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Home Grey:

ASUS E406SA-BV011T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 4 GB. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product colour: Grey. Weight: 1.3 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.