ASUS logo

ASUS Vivobook E403SA-QES2-CB laptop Intel® Pentium® N3700 35.6 cm (14") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73031
Info modified on:
23 Jan 2025, 19:19:47
Short summary description ASUS Vivobook E403SA-QES2-CB laptop Intel® Pentium® N3700 35.6 cm (14") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Grey:

ASUS Vivobook E403SA-QES2-CB, Intel® Pentium®, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description ASUS Vivobook E403SA-QES2-CB laptop Intel® Pentium® N3700 35.6 cm (14") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Grey:

ASUS Vivobook E403SA-QES2-CB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3700, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.