ASUS logo

ASUS Vivobook E403NA-FA042T laptop Intel® Pentium® N4200 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Grey, Metallic

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44770
Info modified on:
28 Jan 2025, 10:11:08
Short summary description ASUS Vivobook E403NA-FA042T laptop Intel® Pentium® N4200 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Grey, Metallic:

ASUS Vivobook E403NA-FA042T, Intel® Pentium®, 1.1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS Vivobook E403NA-FA042T laptop Intel® Pentium® N4200 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Grey, Metallic:

ASUS Vivobook E403NA-FA042T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 505. Operating system installed: Windows 10. Product colour: Grey, Metallic

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.