ASUS EeeBook E402MA-WX0058T, Intel® Celeron®, 1.83 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS EeeBook E402MA-WX0058T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2940, Processor frequency: 1.83 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: White