ASUS logo

ASUS E35M1-M motherboard AMD Hudson M1 NA (integrated CPU) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76691
Info modified on:
30 Oct 2024, 13:07:21
Short summary description ASUS E35M1-M motherboard AMD Hudson M1 NA (integrated CPU) micro ATX:

ASUS E35M1-M, AMD, NA (integrated CPU), 2.5 GT/s, E-350, 8 GB, Non-ECC

Long summary description ASUS E35M1-M motherboard AMD Hudson M1 NA (integrated CPU) micro ATX:

ASUS E35M1-M. Processor manufacturer: AMD, Processor socket: NA (integrated CPU), System bus rate: 2.5 GT/s. Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC, Supported memory clock speeds: 1066 MHz. Graphics card family: AMD, Graphics card: Radeon HD 6310. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset: AMD Hudson M1

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.