ASUS logo

ASUS EeeBox PC E210-B0110 PC/workstation Intel® Celeron® N2807 4 GB DDR3L-SDRAM 32 GB SSD Mini PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57506
Info modified on:
14 Mar 2024, 18:25:56
Short summary description ASUS EeeBox PC E210-B0110 PC/workstation Intel® Celeron® N2807 4 GB DDR3L-SDRAM 32 GB SSD Mini PC Black:

ASUS EeeBox PC E210-B0110, 1.58 GHz, Intel® Celeron®, N2807, 4 GB, DDR3L-SDRAM, 32 GB

Long summary description ASUS EeeBox PC E210-B0110 PC/workstation Intel® Celeron® N2807 4 GB DDR3L-SDRAM 32 GB SSD Mini PC Black:

ASUS EeeBox PC E210-B0110. Processor frequency: 1.58 GHz, Processor family: Intel® Celeron®, Processor model: N2807. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Chassis type: Mini PC. Product type: Mini PC. Weight: 690 g. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.