ASUS logo

ASUS Vivobook E202SA-FD0016T laptop Intel® Celeron® N3050 29.5 cm (11.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60418
Info modified on:
22 Jan 2025, 05:02:45
Short summary description ASUS Vivobook E202SA-FD0016T laptop Intel® Celeron® N3050 29.5 cm (11.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White:

ASUS Vivobook E202SA-FD0016T, Intel® Celeron®, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook E202SA-FD0016T laptop Intel® Celeron® N3050 29.5 cm (11.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White:

ASUS Vivobook E202SA-FD0016T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3050, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.