ASUS logo

ASUS DVD-E818A optical disc drive Internal White

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13029
Info modified on:
04 Apr 2019, 08:35:31
Short summary description ASUS DVD-E818A optical disc drive Internal White:

ASUS DVD-E818A, White, Vertical/Horizontal, EIDE/ATA, 0.19 MB, 48x, 105 ms

Long summary description ASUS DVD-E818A optical disc drive Internal White:

ASUS DVD-E818A. Product colour: White, Mounting: Vertical/Horizontal. Interface: EIDE/ATA, Drive device, buffer size: 0.19 MB. CD read speed: 48x. DVD drive average random access time: 105 ms, CD-ROM drive average random access time: 95 ms. Weight: 660 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.