ASUS logo

ASUS DVD-E616 optical disc drive Internal

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55027
Info modified on:
04 Apr 2019, 04:53:32
Short summary description ASUS DVD-E616 optical disc drive Internal:

ASUS DVD-E616, 0.5 MB, 99.9 MB/s, 16x, 105 ms, 85 ms, 20 - 80%

Long summary description ASUS DVD-E616 optical disc drive Internal:

ASUS DVD-E616. Drive device, buffer size: 0.5 MB, Burst transfer rate: 99.9 MB/s. CD read speed: 16x. DVD drive average random access time: 105 ms, Access time: 85 ms. Weight: 976 g. Drive device speed: 10000 RPM, Dimensions (WxDxH): 149 x 197 x 41.5 mm, Drive device, transfer rate: 21.640 MB/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.