ASUS logo

ASUS Dual -RTX2080-O8G-EVO graphics card NVIDIA GeForce RTX 2080 8 GB GDDR6

Brand:
Product family:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34040
Info modified on:
02 Sept 2024, 20:24:29
Short summary description ASUS Dual -RTX2080-O8G-EVO graphics card NVIDIA GeForce RTX 2080 8 GB GDDR6:

ASUS Dual -RTX2080-O8G-EVO, GeForce RTX 2080, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS Dual -RTX2080-O8G-EVO graphics card NVIDIA GeForce RTX 2080 8 GB GDDR6:

ASUS Dual -RTX2080-O8G-EVO. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 2080, Processor frequency: 1515 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit, Memory clock speed: 14000 MHz. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 2 fan(s), Illumination colour: Blue, Green, Red

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.