ASUS logo

ASUS GeForce GTX 1070 8GB

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116729
Info modified on:
02 Sept 2024, 20:24:51
Short summary description ASUS GeForce GTX 1070 8GB:

ASUS GeForce GTX 1070 8GB, GeForce GTX 1070, 8 GB, GDDR5, 256 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS GeForce GTX 1070 8GB:

ASUS GeForce GTX 1070 8GB. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1070, Processor frequency: 1582 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.