ASUS logo

ASUS DUAL-GTX1050TI-4G graphics card NVIDIA GeForce GTX 1050 Ti 4 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91222
Info modified on:
16 Jul 2025, 14:23:42
Short summary description ASUS DUAL-GTX1050TI-4G graphics card NVIDIA GeForce GTX 1050 Ti 4 GB GDDR5:

ASUS DUAL-GTX1050TI-4G, GeForce GTX 1050 Ti, 4 GB, GDDR5, 1290 MHz, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS DUAL-GTX1050TI-4G graphics card NVIDIA GeForce GTX 1050 Ti 4 GB GDDR5:

ASUS DUAL-GTX1050TI-4G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1050 Ti, Processor frequency: 1290 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory clock speed: 1290 MHz. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.