ASUS logo

ASUS GEFORCE GTX 1050 2GB DUAL-FAN NVIDIA GDDR5

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75930
Info modified on:
02 Sept 2024, 20:23:35
Short summary description ASUS GEFORCE GTX 1050 2GB DUAL-FAN NVIDIA GDDR5:

ASUS GEFORCE GTX 1050 2GB DUAL-FAN, GeForce GTX 1050, 2 GB, GDDR5, 128 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS GEFORCE GTX 1050 2GB DUAL-FAN NVIDIA GDDR5:

ASUS GEFORCE GTX 1050 2GB DUAL-FAN. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1050, Processor frequency: 1404 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7008 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.