ASUS logo

ASUS DSL-N13 wireless router White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95215
Info modified on:
21 Jun 2019, 10:32:50
Short summary description ASUS DSL-N13 wireless router White:

ASUS DSL-N13, Ethernet LAN, ADSL, White

Long summary description ASUS DSL-N13 wireless router White:

ASUS DSL-N13. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.1x, IEEE 802.11n, IEEE 802.3. Security algorithms: 128-bit WEP, WPA, WPA-PSK, 64-bit WEP, AES, TKIP. Product colour: White. Bandwidth (first): 2.4 GHz, Bandwidth (second): 2.5 GHz, Indoor range: 40 m.(11Mbps), 25 m.(54Mbps)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.