ASUS logo

ASUS DSL-N12U wireless router Fast Ethernet Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78700
Info modified on:
21 Jun 2019, 17:43:27
Short summary description ASUS DSL-N12U wireless router Fast Ethernet Black, Silver:

ASUS DSL-N12U, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+, Black, Silver

Long summary description ASUS DSL-N12U wireless router Fast Ethernet Black, Silver:

ASUS DSL-N12U. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). DSL specification: ANSI T1.413 Issue 2, ITU-T G.992.1 Annex A (G.dmt), ITU-T G.992.2 (G.lite), ITU-T G.994.1 (G.hs),.... Security algorithms: 128-bit WEP, 64-bit WEP, 802.1x RADIUS, WPA-PSK, WPA2-PSK, WPS. Product colour: Black, Silver, LED indicators: DSL, LAN, Power, WLAN

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.