ASUS logo

ASUS DSL-N10 wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87585
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS DSL-N10 wireless router Fast Ethernet Black:

ASUS DSL-N10, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL, Black

Long summary description ASUS DSL-N10 wireless router Fast Ethernet Black:

ASUS DSL-N10. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Channels quantity: 11 channels. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). DSL specification: ADSL 2/2+. Security algorithms: 128-bit WEP, 64-bit WEP, 802.1x RADIUS, WPA, WPA-PSK, WPA2, WPA2-PSK, Authentication method: Radius. Product colour: Black, LED indicators: DSL, LAN, Power, WLAN

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.