ASUS logo

ASUS DRW-24F1ST/G optical disc drive Internal DVD Super Multi DL Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47671
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS DRW-24F1ST/G optical disc drive Internal DVD Super Multi DL Black:

ASUS DRW-24F1ST/G, Black, Tray, Vertical/Horizontal, Desktop, DVD Super Multi DL, Serial ATA

Long summary description ASUS DRW-24F1ST/G optical disc drive Internal DVD Super Multi DL Black:

ASUS DRW-24F1ST/G. Product colour: Black, Disc loading type: Tray, Mounting: Vertical/Horizontal. Purpose: Desktop, Optical drive type: DVD Super Multi DL, Interface: Serial ATA. DVD+R write speed: 24x, CD-R write speed: 48x, CD-RW write speed: 24x. CD-R read speed: 48x, CD-RW read speed: 40x, CD-ROM read speed: 48x. DVD drive average random access time: 150 ms, CD-ROM drive average random access time: 130 ms

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.