ASUS logo

ASUS DRW-24B1LT optical disc drive Internal

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81078
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS DRW-24B1LT optical disc drive Internal:

ASUS DRW-24B1LT, Vertical/Horizontal, Serial ATA, 2 MB, 120 mm, 60000 h, 48x

Long summary description ASUS DRW-24B1LT optical disc drive Internal:

ASUS DRW-24B1LT. Mounting: Vertical/Horizontal. Interface: Serial ATA, Drive device, buffer size: 2 MB, Optical disc diameter: 120 mm. CD write speed: 48x, DVD+R write speed: 24x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 140 ms, CD-ROM drive average random access time: 150 ms

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.