Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS DRW-2014L1T optical disc drive Internal Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DRW-2014L1T
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DRW-2014L1T/A6/SLV/B/AS
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5275
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS DRW-2014L1T optical disc drive Internal Silver :
The short editorial description of ASUS DRW-2014L1T optical disc drive Internal Silver

DRW-2014L1T - LightScribe Drive
More>>>
ASUS DRW-2014L1T optical disc drive Internal Silver:
The official marketing text of ASUS DRW-2014L1T optical disc drive Internal Silver as supplied by the manufacturer

LightScribe Drive enables personalized and professional labels
The ASUS DRW-2014L1T is the Light Scribe drive enables CD images and disc labels to be burned onto disc using the same drive that is used to burn the data. Make a label wherever and whenever you want with your PC or burner. Simple, Compatible and Flexible.

Multi Function: (X MULTI+LightScribe)
- Max. 20X DVD±R/ 8X DVD+RW/ 6X DVD-RW/ 8X DVD±R (DL).
- Max. 48X CD-R/ 32X CD-RW.
- Max. 16X DVD-ROM/ 48X CD-ROM.
- Max: 14X DVD-RAM Write/12X DVD-RAM Read.

Over-Speed Burning
Burn 2.4X DVD±R (Double Layer) Disc at 8X Speed

FlextraLink™ Buffer Underrun Errors Prevention Technology
Built-in FlextraLink™ prevents users from buffer underrun problems and eliminates the creation of unusable discs. Throughout the recording process, FlextraLink™ consistently monitors the data buffer status to ensure best recording quality under high-speed operation.

FlextraSpeed™ Optimal Writing Speed Adjustment Technology
Built-in FlextraSpeed™ and AI Auto Speed Adjustment Tech. enhance accuracy and reliability when reading / writing / re-writing across a broad range of certified media in different formats. FlextraSpeed™ continuously monitors the recording media and sets the optimal writing speeds to ensure best recording quality. The ASUS proprietary FlextraSpeed™ occupies minimal system resources so the PC remains full operational and available for other applications even during recording process.

Auto Vibration Reducing System (AVRS)
The AVRS technology is designed to minimize the vibration caused by the spindle motor and resonance between components as well as the drive and PC cases. AVRS is designed to reduce vibration and noise induced by unbalanced mass of rotating machinery. With AVRS, ASUS DRW-2014L1T provides high readability and playability.

Compatible with a Wide Range of Disc Formats

Operates on Horizontal or Vertical Mounting

ASUS Unique Live Firmware Update Tool

Bundle Burning Software

Windows XP/ NT/2000/VISTA Supported

Short summary description ASUS DRW-2014L1T optical disc drive Internal Silver:
This short summary of the ASUS DRW-2014L1T optical disc drive Internal Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS DRW-2014L1T, Silver, Vertical/Horizontal, Serial ATA, 2 MB, 120 mm, 60000 h

Long summary description ASUS DRW-2014L1T optical disc drive Internal Silver:
This is an auto-generated long summary of ASUS DRW-2014L1T optical disc drive Internal Silver based on the first three specs of the first five spec groups.

ASUS DRW-2014L1T. Product colour: Silver, Mounting: Vertical/Horizontal. Interface: Serial ATA, Drive device, buffer size: 2 MB, Optical disc diameter: 120 mm. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 140 ms, CD-ROM drive average random access time: 150 ms

Design
Internal *
The product is built in.
Yes
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Mounting
What size the mounting head of the product is, to couple it with a camera.
Vertical/Horizontal
Performance
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Optical disc diameter
Diameter of the disk.
120 mm
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
60000 h
Writing speed
CD write speed *
48x
DVD+R write speed *
20x
CD rewrite speed
32x
CD-R write speed
48x
CD-RW write speed
32x
DVD-R write speed
20x
DVD-R Double Layer write speed
8x
DVD+R Double Layer write speed
8x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
14x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
48x
CD-R read speed
40x
CD-RW read speed
40x
Reading speed
DVD-RAM read speed
12x
DVD-ROM read speed
16x
DVD-R Double Layer read speed
8x
DVD+R Double Layer read speed
8x
Access time
DVD drive average random access time
140 ms
CD-ROM drive average random access time
150 ms
Record modes
Track-at-once (TAO)
Yes
Disc-at-once (DAO)
Yes
Session-at-once (SAO)
Yes
Multi session
Yes
Sequential writing
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 45 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
690 g
Other features
Power requirements
DC +5V ± 5%, DC +12V ± 10%
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
148 x 42.3 x 172.4 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP/NT/2000/VISTA
Source Testseek summary Average rating
Reviews
Updated:
2017-04-30 03:05:25
Uk has collected 9 expert reviews for ASUS DRW-2014L1T optical disc drive Internal Silver and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Testseek summary Average rating
Reviews
Updated:
2017-04-30 03:05:25
Nl heeft 9 proffesionele recensies verzameld voor ASUS DRW-2014L1T optisch schijfstation Intern Zilver. Het gemiddelde van deze proffesionele recensies is 67 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
67%
Source Testseek summary Average rating
Reviews
Updated:
2017-04-30 03:05:25
Fr a recueilli 9 avis d’experts pour ASUS DRW-2014L1T lecteur de disques optiques Interne Argent et la note moyenne est de 67 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
67%
Source Testseek summary Average rating
Reviews
Updated:
2017-04-30 03:05:25
De hat 9 Expertenmeinungen über ASUS DRW-2014L1T Optisches Laufwerk Eingebaut Silber eingeholt. Das duchschnittliche Epertenrating ist 67 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
67%
Source Testseek summary Average rating
Reviews
Updated:
2017-04-30 03:05:25
Testseek ha raccolto 9 recensioni da parte di esperti per ASUS DRW-2014L1T lettore di disco ottico Interno Argento e la valutazione media da parte degli esperti è di 67 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
67%
Source Testseek summary Average rating
Reviews
Updated:
2017-04-30 03:05:25
Es ha coleccionado 9 opiniones de expertos para ASUS DRW-2014L1T unidad de disco óptico Interno Plata y la calificación media es 67 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
67%
Source Testseek summary Average rating
Reviews
Updated:
2017-04-30 03:05:25
Dk har samlet 9 ekspertanmeldelser for ASUS DRW-2014L1T optisk diskdrev Intern Sølv og den gennemsnitlige ekspertbedømmelse er 67 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
67%
Source Testseek summary Average rating
Reviews
Updated:
2017-04-30 03:05:25
Se har samlat in 9 experttester för ASUS DRW-2014L1T optiska enheter Intern Silver och det genomsnittliga betyget är 67 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
67%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-04-30 03:05:21
Asus's DRW-2014L1T is one of only two internal DVD writers in this group to come in retail packaging with a set of accessories and installation instructions. It's also one of four drives with a SATA interface. It has a white alternative front panel and...
40%
hardwarecanucks.com
Updated:
2017-04-30 03:05:25
ASUS. Rock Solid. Heart Touching. An intersting slogan for a great company. ASUS, one of the largest computer part manufacturers is a technology-oriented company blessed with one of the worlds top R&D teams. They are well known for high-quality, innov...
Good Fast access times,"• Great burst rates,"• LightScribe included,"• Easy to install,"• Very Silent,"• The drive works on its side,"• A different color drive cover included,"• A vast amount of disc formats supported...
Bad The faceplate colors seem to be off, e.g. black = dark blue,"• Drive has a lot of slow starts, e.g. slow spinup times,"• On several different disk formats, disk speeds are slower than our older drive...
Bottom line This ASUS drive surprised us with its composure in all of the tests we put it through and it showed that it is ready for prime time. Even though it was compared to a BenQ drive that is almost two years old, its performance in the access time tests was...
0%
cdrlabs.com
Updated:
2017-04-30 03:05:21
ASUSTeK Computer is no stranger to the computer industry. A favorite among computer enthusiasts, this Taiwanese company is recognized as one of the worlds leading manufacturers of computer components. While best known for their motherboards, graphics...
Good Writes to DVDR and DVDR media at 20x, Writes to DVDRW media at 8x, Writes to DVDRW media at 6x, Writes to DVDR DL and DVDR DL media at 8x, Writes to DVDRAM media at 14x, Reads single layer DVDROMs at 16x, Reads DVD±R and DVDRAM media at 12x, Reads DVD±RW...
Bad High media requirements when writing at 20x, Questionable quality with some DVD±R DL media, Slower than other drives when writing to DVD±R DL and DVDRAM media, Had a hard time reaching its rated speeds when reading pressed CDs, Reads CDR media at only 40x...
Bottom line Like the DRW-1814BLT before it, the DRW-2014L1T has had its share of growing pains. Early reviews indicated that it suffered from many of the same performance issues as its predecessor. Instead of publishing our own less than flattering review, we put...
70%
virtual-hideout.net
Updated:
2017-04-30 03:05:23
This next item up for review is something of a "first" for us here at VH: the Asus DRW-2014L1T. ASUS introduced this drive as an internal DVD rewriter with LightScribe direct disc labeling technology. Along with providing 20x DVD±R writing and 8...
Bottom line As far as DVD optical drives go, the is right on par with a lot of the other drives in its class. The LightScribe is a bonus for those who like to label their discs. Most drive noise is created when the optical disc starts to wobble and vibrate...
0%
elitebastards.com
Updated:
2017-04-30 03:05:25
With DVD writers in this day and age tending to sport a full hand both compatibility and speed-wise these days, its really rather hard to fault most drives of this ilk in all honesty. Take a look at the pricing of such devices, and the room for crit...
0%
hothardware.com
Updated:
2017-04-30 03:05:25
While doing research for this review, we realized that we had to go back nearly three years - an eternity in the PC industry - to find the last HotHardware article on optical drives. For a comparative look at technologies, back then we were using...
Bottom line Admittedly, the Plextor PX-810SA would seem to be at a disadvantage when going head-to-head with the other drives, as both DVD and CD writing speeds are rated slightly lower than the newer Asus and Lite-On Models. As it turns out, the PX-810SA not o...
0%
Cdrinfo.com
Updated:
2017-04-30 03:05:25
ASUS presents this high-speed DVD burner that does not have a solution for Blu Ray media reading, but supports the Lightscribe feature (of which you can read a small presentation somewhere amongst the pages of the present review). It also supports DV...
Bottom line The ASUS DRW-2014L1T drive had left us with a few doubts after completing the tests with the original firmware Ver1.00 installed. However, with the firmware Ver1.02, Asus engineers managed to correct the majority of the remarks we reported in the fir...
0%
Bootdaily.com
Updated:
2017-04-30 03:05:25
ASUS has done a remarkable job with this drive and if it can keep the price in check with the likes of Plextor, NEC, LG and other competitors, then it should have no problems selling these things like hot-cakes. Using our Pricegrabber search engine, w...
90%
pcpop.com
Updated:
2017-04-30 03:05:21
【泡泡光存储频道9月11日讯】一年前(2006年9月19日)在全球光存储领域享有“刻录专家”称号的领先品牌华硕,在北京举行了“ASUS极速光雕王,刻录新坐标——华硕光存储新品全球上市新闻发布会”。也是在那次会上我们第一次看到了华硕光雕王。 WriteSpan 在那次会上华硕推出了当时唯一一款带有SATA接口的光雕产品,华硕光雕王DRW-1814BLT,而我们今天测试的主角就是它的升级版华硕DRW-2014L1T。 黑色面板、突出的LOGO让它看上去很特别 金属拉丝面板、蓝色指示灯让我们对这款产品有着无限遐...
0%
Show all
Customer service details
X