ASUS logo

ASUS DRW-1814BL, Black, Bulk optical disc drive Internal

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45028
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS DRW-1814BL, Black, Bulk optical disc drive Internal:

ASUS DRW-1814BL, Black, Bulk, Black, Vertical/Horizontal, Serial ATA, 2 MB, 60000 h, 48x

Long summary description ASUS DRW-1814BL, Black, Bulk optical disc drive Internal:

ASUS DRW-1814BL, Black, Bulk. Product colour: Black, Mounting: Vertical/Horizontal. Interface: Serial ATA, Drive device, buffer size: 2 MB, Mean time between failures (MTBF): 60000 h. CD write speed: 48x, DVD+R write speed: 18x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 140 ms, CD-ROM drive average random access time: 150 ms

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.