ASUS logo

ASUS DRW-1612BLT White (SATA) optical disc drive Internal DVD-RW

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62586
Info modified on:
04 Apr 2019, 06:09:50
Short summary description ASUS DRW-1612BLT White (SATA) optical disc drive Internal DVD-RW:

ASUS DRW-1612BLT White (SATA), White, Vertical/Horizontal, DVD-RW, 2 MB, 60000 h, 48x

Long summary description ASUS DRW-1612BLT White (SATA) optical disc drive Internal DVD-RW:

ASUS DRW-1612BLT White (SATA). Product colour: White, Mounting: Vertical/Horizontal. Optical drive type: DVD-RW, Drive device, buffer size: 2 MB, Mean time between failures (MTBF): 60000 h. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 48x, CD-RW read speed: 40x, CD-ROM read speed: 48x. Weight: 800 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.