ASUS logo

ASUS DRW-1608P3S Black optical disc drive Internal

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21418
Info modified on:
04 Apr 2019, 05:51:17
Short summary description ASUS DRW-1608P3S Black optical disc drive Internal:

ASUS DRW-1608P3S Black, Black, Vertical/Horizontal, EIDE/ATA, 2 MB, 60000 h, 40x

Long summary description ASUS DRW-1608P3S Black optical disc drive Internal:

ASUS DRW-1608P3S Black. Product colour: Black, Mounting: Vertical/Horizontal. Interface: EIDE/ATA, Drive device, buffer size: 2 MB, Mean time between failures (MTBF): 60000 h. CD write speed: 40x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 40x, CD-ROM read speed: 40x, DVD-RAM read speed: 5x. DVD drive average random access time: 130 ms, Access time: 120 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.