- - PC Black
- - Intel® Core™ i5 i5-6500 3.2 GHz
- - 8 GB DDR4-SDRAM 2133 MHz
- - 1 TB HDD DVD Super Multi Card reader integrated
- - Intel® HD Graphics 530
- - Ethernet LAN 10,100,1000 Mbit/s
- - FreeDOS
Intel Core i5-6500 (3.2GHz, 6M Cache), 8GB RAM, 1000GB HDD, Intel HD Graphics 530, Gigabit Ethernet, DOS
Cutting-edge Technology
Top Tier Productivity and Performance
Leading Performance
D820MT is powered by the latest 6th Gen Intel® Core™ vPro™ Processors and 4 DDR4 DIMMs, allowing it to deliver excellent productivity and performance, making it the ideal choice for enterprise users.
Expand Your Desktop Workspace with Three Independent Displays
The D820MT supports up to three independent displays, giving users the ability to expand their desktop workspace and multitask on three displays without the need for an additional VGA card.
Tool-less chassis access for easy upgrade and maintenance
The D820MT features an easy-to-service chassis design helps maximize uptime by making upgrades and routine maintenance effortless. The serial and parallel ports are both optional, freeing up PCI Express slots for additional upgrades.
Dual Intel® GbE LAN Support – Fast, Stable and Secure Networking
Dual LAN gives you a backup option should your primary network require maintenance, go down due to a cyber-attack, or encounter software or hardware problems. With Dual LAN, you can set up two networks with their own separate IP addresses so when one network goes down, the other remains unaffected. Alternatively, if you have an overloaded network, adding a second LAN can help ease the load. Dividing the load between two LANs lets you maximize available bandwidth for greater data transmission speeds.
Easy connectivity with 10 USB ports including USB 3.1 and front USB 3.0 ports
D820MT comes with a total of 10 USB ports including the latest USB 3.1 ports. USB 3.1 transfers data 2X faster than USB 3.0 while maintaining complete backward compatibility. D820MT also features two front USB 3.0 ports, allowing you to transfer data with ultimate speed and ease.
ASUS WebStorage: Up to 100GB free space
Share your pictures, music and movies with 100GB free space for 1 years, wirelessly share your files across multiple devices. With a keyword search, you can find the relevant files in no time. Record and upload the important meeting notes with snap shots, and then access them on any devices.
Enterprise-Class Management
Simplified Remote Control and System Maintenance
Intel® vPro™ technology: Built-in security for greater protection
Optimized with optional 6th generation Intel® Core® vPro™ processor family, D820MT supports Intel® vPro™ technology and Intel® Stable Image Platform Program (SIPP), targeting on large enterprises, providing remote manageability and reduced the total cost of ownership. Intel® vPro™ technology provides a framework that allows IT to be more proactive than ever, managing more PCs per technician than ever before.
ASUS Business Manager: One Stop Management and Data Protection
ASUS Business Manager is a set of program utilities that enables users to perform maintenance and optimization tasks in their PCs. This software package features a one-page interface where users can access system monitoring tools, BIOS updates, USB Lock for data movement controls, as well as energy-saving controllers.
ASUS Inventory and Out of Band Management
ASUS inventory solutions reduce the cost of identifying and managing devices throughout your business. Easily track hardware information, installed software packages, and operating system settings for all IT assets throughout their lifecycle. Data is normalized, consolidated, and secured in a central repository, enabling detailed reporting of asset information from the convenience of a centralized Web console.*
* Optional
Rock-Solid Security
Total Protection for Physical Assets and Virtual Data
Easily set up password protection for your data with UEFI BIOS
UEFI BIOS not only provides a mouse-controlled interface that enables more flexible and convenient input, but also combines system management tools like HDD password protection and I/O port activation. A user-friendly graphics-based BIOS interface offers easier system tweaking and greater storage support.
Trusted Platform Module (TPM) data security
Onboard TPM offers a protected and encapsulated micro-controller security chip for safeguarding internal data structures against real world threats. This ensures that information like keys, passwords, and digital certificates remains safe from external attacks, physical theft, and other types of intrusion.
* Excludes Russia and China markets
Kensington lock slot and padlock slot
ASUS commercial desktops come with a Kensington lock and padlock slot for additional asset management and security. Keeping your hardware and confidential data inside well protected.
Chassis Intrusion Alert
Brings up special security alerts when the case has been opened, further ensuring the safety of components and data.
Industry-Leading Reliability
Quality You Can Trust
ASUS Desktops -- Most recommended Windows desktop brand
Innovation, design and reliability are at the heart of all ASUS computers. Winning Readers' Choice for overall satisfaction for the second year in a row, and for the third successive year in the home category, is proof that ASUS is better at delivering what customers want than rival Windows desktop PC companies. As PCMag.com says*: “If you want a Windows desktop PC, ASUS is the best choice”.
Stringently quality tests
ASUS desktop PCs are subjected to a series of rigorous noise, vibration, drop, and thermal shock tests to ensure they meet our exacting standards and exceed those used by other manufacturers. So you can rest assured that your new computer can cope with extremes of dry, icy environments to hot and humid environments, as well as the bumps and knocks during shipping.
Quiet PC Operation with ASUS Q-Fan Technology
ASUS Q-Fan technology monitors system loads and temperatures, and modifies the CPU fan speed accordingly. When the system is idle, the fan goes into low speed mode to lower noise levels to create a quiet working environment.
Solid capacitors
ASUSPRO Series desktops are made with the world's best motherboards and employ premium solid capacitors. High quality components provide utmost durability, improved longevity, and enhanced thermal performance.
Efficient Energy Saving
Preserve the environment while Lowering Operating Cost
Save energy with ASUS exclusive EPU technology
The exclusive ASUS Energy Processing Unit (EPU) is the world’s first PC energy saving controller, optimizing efficiency by detecting real time CPU loads to maintain system stability and ensuring component durability.
Preserves the environment, also lowers operating costs
The energy-efficient ASUSPRO Commercial Desktops protect the environment while helping lower businesses’ operating costs. These eco-friendly workstations are recipients of some of the industry’s highest environmental certifications including ENERGY STAR and EPEAT® Gold.
ASUSPRO D820MT-TR561D, 3.2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, FreeDOS
ASUSPRO D820MT-TR561D. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: FreeDOS. Chassis type: Mini Tower. Product type: PC. Product colour: Black