"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152"
"","","33417510","","ASUS","D820MT-TR561D","33417510","","PCs/Workstations","153","ASUSPRO","","D820MT-TR561D","20240314190324","ICECAT","1","36297","https://images.icecat.biz/img/gallery/33049910_6231443526.jpg","500x500","https://images.icecat.biz/img/gallery_lows/33049910_6231443526.jpg","https://images.icecat.biz/img/gallery_mediums/33049910_6231443526.jpg","https://images.icecat.biz/img/gallery_thumbs/33049910_6231443526.jpg","","","ASUSPRO D820MT-TR561D PC Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Mini Tower Black","Intel Core i5-6500 (3.2GHz, 6M Cache), 8GB RAM, 1000GB HDD, Intel HD Graphics 530, Gigabit Ethernet, DOS","ASUSPRO D820MT-TR561D, 3.2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, FreeDOS","ASUSPRO D820MT-TR561D. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: FreeDOS. Chassis type: Mini Tower. Product type: PC. Product colour: Black","Cutting-edge Technology\nTop Tier Productivity and Performance\nLeading Performance\nD820MT is powered by the latest 6th Gen Intel® Core™ vPro™ Processors and 4 DDR4 DIMMs, allowing it to deliver excellent productivity and performance, making it the ideal choice for enterprise users.\n\nExpand Your Desktop Workspace with Three Independent Displays\nThe D820MT supports up to three independent displays, giving users the ability to expand their desktop workspace and multitask on three displays without the need for an additional VGA card.\n\nTool-less chassis access for easy upgrade and maintenance\nThe D820MT features an easy-to-service chassis design helps maximize uptime by making upgrades and routine maintenance effortless. The serial and parallel ports are both optional, freeing up PCI Express slots for additional upgrades.\n\nDual Intel® GbE LAN Support – Fast, Stable and Secure Networking\nDual LAN gives you a backup option should your primary network require maintenance, go down due to a cyber-attack, or encounter software or hardware problems. With Dual LAN, you can set up two networks with their own separate IP addresses so when one network goes down, the other remains unaffected. Alternatively, if you have an overloaded network, adding a second LAN can help ease the load. Dividing the load between two LANs lets you maximize available bandwidth for greater data transmission speeds.\n\nEasy connectivity with 10 USB ports including USB 3.1 and front USB 3.0 ports\nD820MT comes with a total of 10 USB ports including the latest USB 3.1 ports. USB 3.1 transfers data 2X faster than USB 3.0 while maintaining complete backward compatibility. D820MT also features two front USB 3.0 ports, allowing you to transfer data with ultimate speed and ease.\n\nASUS WebStorage: Up to 100GB free space\nShare your pictures, music and movies with 100GB free space for 1 years, wirelessly share your files across multiple devices. With a keyword search, you can find the relevant files in no time. Record and upload the important meeting notes with snap shots, and then access them on any devices.\n\nEnterprise-Class Management\nSimplified Remote Control and System Maintenance\nIntel® vPro™ technology: Built-in security for greater protection\nOptimized with optional 6th generation Intel® Core® vPro™ processor family, D820MT supports Intel® vPro™ technology and Intel® Stable Image Platform Program (SIPP), targeting on large enterprises, providing remote manageability and reduced the total cost of ownership. Intel® vPro™ technology provides a framework that allows IT to be more proactive than ever, managing more PCs per technician than ever before.\n\nASUS Business Manager: One Stop Management and Data Protection\nASUS Business Manager is a set of program utilities that enables users to perform maintenance and optimization tasks in their PCs. This software package features a one-page interface where users can access system monitoring tools, BIOS updates, USB Lock for data movement controls, as well as energy-saving controllers.\n\nASUS Inventory and Out of Band Management\nASUS inventory solutions reduce the cost of identifying and managing devices throughout your business. Easily track hardware information, installed software packages, and operating system settings for all IT assets throughout their lifecycle. Data is normalized, consolidated, and secured in a central repository, enabling detailed reporting of asset information from the convenience of a centralized Web console.*\n* Optional\n\nRock-Solid Security\nTotal Protection for Physical Assets and Virtual Data\nEasily set up password protection for your data with UEFI BIOS\nUEFI BIOS not only provides a mouse-controlled interface that enables more flexible and convenient input, but also combines system management tools like HDD password protection and I/O port activation. A user-friendly graphics-based BIOS interface offers easier system tweaking and greater storage support.\n\nTrusted Platform Module (TPM) data security\nOnboard TPM offers a protected and encapsulated micro-controller security chip for safeguarding internal data structures against real world threats. This ensures that information like keys, passwords, and digital certificates remains safe from external attacks, physical theft, and other types of intrusion.\n* Excludes Russia and China markets\n\nKensington lock slot and padlock slot\nASUS commercial desktops come with a Kensington lock and padlock slot for additional asset management and security. Keeping your hardware and confidential data inside well protected.\n\nChassis Intrusion Alert\nBrings up special security alerts when the case has been opened, further ensuring the safety of components and data.\n\nIndustry-Leading Reliability\nQuality You Can Trust\nASUS Desktops -- Most recommended Windows desktop brand\nInnovation, design and reliability are at the heart of all ASUS computers. Winning Readers' Choice for overall satisfaction for the second year in a row, and for the third successive year in the home category, is proof that ASUS is better at delivering what customers want than rival Windows desktop PC companies. As PCMag.com says*: “If you want a Windows desktop PC, ASUS is the best choice”.\n\nStringently quality tests\nASUS desktop PCs are subjected to a series of rigorous noise, vibration, drop, and thermal shock tests to ensure they meet our exacting standards and exceed those used by other manufacturers. So you can rest assured that your new computer can cope with extremes of dry, icy environments to hot and humid environments, as well as the bumps and knocks during shipping.\n\nQuiet PC Operation with ASUS Q-Fan Technology\nASUS Q-Fan technology monitors system loads and temperatures, and modifies the CPU fan speed accordingly. When the system is idle, the fan goes into low speed mode to lower noise levels to create a quiet working environment.\n\nSolid capacitors\nASUSPRO Series desktops are made with the world's best motherboards and employ premium solid capacitors. High quality components provide utmost durability, improved longevity, and enhanced thermal performance.\n\nEfficient Energy Saving\nPreserve the environment while Lowering Operating Cost\nSave energy with ASUS exclusive EPU technology\nThe exclusive ASUS Energy Processing Unit (EPU) is the world’s first PC energy saving controller, optimizing efficiency by detecting real time CPU loads to maintain system stability and ensuring component durability.\n\nPreserves the environment, also lowers operating costs\nThe energy-efficient ASUSPRO Commercial Desktops protect the environment while helping lower businesses’ operating costs. These eco-friendly workstations are recipients of some of the industry’s highest environmental certifications including ENERGY STAR and EPEAT® Gold.","https://images.icecat.biz/img/gallery/33049910_6231443526.jpg|https://images.icecat.biz/img/gallery/33417510_8469981945.jpg|https://images.icecat.biz/img/gallery/33137275_0511739895.jpg|https://images.icecat.biz/img/gallery/31164059_0008807666.jpg","500x500|500x500|500x500|900x527","|||","","","","","","","","","","","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-6500","Processor frequency: 3.2 GHz","Processor generation: 6th gen Intel® Core™ i5","Processor cores: 4","Processor threads: 4","Processor boost frequency: 3.6 GHz","Processor socket: LGA 1151 (Socket H4)","Processor cache: 6 MB","Processor cache type: Smart Cache","System bus rate: 8 GT/s","Bus type: DMI3","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-6500 Desktop series","Processor codename: Skylake","Thermal Design Power (TDP): 65 W","Tcase: 71 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8, 1x8+2x4","Number of processors installed: 1","Stepping: R0","Maximum internal memory supported by processor: 64 GB","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 2133,1333,1600,1866 MHz","Memory bandwidth supported by processor (max): 34.1 GB/s","ECC supported by processor: No","Memory voltage supported by processor: 1.35 V","Memory","Internal memory: 8 GB","Maximum internal memory: 64 GB","Internal memory type: DDR4-SDRAM","Memory slots: 4x DIMM","Memory clock speed: 2133 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 1 TB","Optical drive type: DVD Super Multi","Storage media: HDD","Number of storage drives installed: 1","Number of HDDs installed: 1","HDD capacity: 1 TB","Card reader integrated: Yes","Compatible memory cards: CF, MMC, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, Memory Stick (MS), MicroDrive, MicroSD (TransFlash), MiniMMC, MiniSD, RS-MMC, SD, SDHC","Graphics","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 530","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1050 MHz","Maximum on-board graphics card memory: 1.74 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 1912","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 6","USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity: 2","HDMI ports quantity: 1","VGA (D-Sub) ports quantity: 1","DVI port: No","DisplayPorts quantity: 1","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 2","Microphone in: Yes","Headphone outputs: 1","Expansion slots","PCI Express x1 slots: 1","PCI Express x16 slots: 2","PCI slots: 1","Design","Chassis type: Mini Tower","Product colour: Black","Water cooling system: No","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: PC","Motherboard chipset: Intel® Q170","Software","Operating system installed: FreeDOS","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel® Smart Cache: Yes","Intel Enhanced Halt State: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.2, AVX 2.0, SSE4.1","Processor code: SR2BX","Scalability: 1S","CPU configuration (max): 1","Graphics & IMC lithography: 14 nm","Thermal solution specification: PCG 2015C","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 1.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 1.00","Processor ARK ID: 88184","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Conflict-Free processor: Yes","Certificates","Certification: BSMI/CB/CE/FCC/UL/CCC/Energy Star/EPEAT /CECP/RCM","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Weight & dimensions","Width: 181 mm","Depth: 365 mm","Height: 398 mm","Weight: 13.5 kg","Package width: 295 mm","Package depth: 490 mm","Package height: 520 mm","Packaging content","Display included: No","Mouse included: Yes","Keyboard included: Yes","Manual: Yes","AC adapter included: Yes","Other features","Optical drives quantity: 1"