ASUS logo

ASUSPRO D641MD-I78700017R PC Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42966
Info modified on:
30 Jan 2022, 22:50:47
Short summary description ASUSPRO D641MD-I78700017R PC Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black:

ASUSPRO D641MD-I78700017R, 3.2 GHz, Intel® Core™ i7, i7-8700, 8 GB, 1 TB, Windows 10 Pro

Long summary description ASUSPRO D641MD-I78700017R PC Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black:

ASUSPRO D641MD-I78700017R. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 630. Wi-Fi. Operating system installed: Windows 10 Pro. Product type: PC. Weight: 6 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.