ASUS logo

ASUS ExpertCenter D5 Tower D500TC-711700055X PC Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3623
Info modified on:
11 Mar 2024, 10:23:03
Short summary description ASUS ExpertCenter D5 Tower D500TC-711700055X PC Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 11 Pro Black:

ASUS ExpertCenter D5 Tower D500TC-711700055X, 2.5 GHz, Intel® Core™ i7, 16 GB, 1.51 TB, DVD±RW, Windows 11 Pro

Long summary description ASUS ExpertCenter D5 Tower D500TC-711700055X PC Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 11 Pro Black:

ASUS ExpertCenter D5 Tower D500TC-711700055X. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-11700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 750. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.