ASUS CP CP6230-FR001S, 3.3 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD±RW, Windows 8
ASUS CP CP6230-FR001S. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3220. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 200 W. Product type: PC