ASUS logo

ASUS Chromebox CN62-G012U PC/workstation Intel® Core™ i7 i7-5500U 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS Mini PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122161
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Chromebox CN62-G012U PC/workstation Intel® Core™ i7 i7-5500U 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS Mini PC Black:

ASUS Chromebox CN62-G012U, 2.4 GHz, Intel® Core™ i7, i7-5500U, 4 GB, 16 GB, ChromeOS

Long summary description ASUS Chromebox CN62-G012U PC/workstation Intel® Core™ i7 i7-5500U 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS Mini PC Black:

ASUS Chromebox CN62-G012U. Processor frequency: 2.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-5500U. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: ChromeOS. Power supply: 65 W. Chassis type: Mini PC. Weight: 600 g. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.