ASUS logo

ASUS CM CM6870-US007S PC Intel® Core™ i5 i5-3570 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Desktop Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70688
Info modified on:
07 Oct 2024, 17:38:07
Short summary description ASUS CM CM6870-US007S PC Intel® Core™ i5 i5-3570 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Desktop Black:

ASUS CM CM6870-US007S, 3.4 GHz, Intel® Core™ i5, 8 GB, 2 TB, Blu-Ray DVD Combo, Windows 8

Long summary description ASUS CM CM6870-US007S PC Intel® Core™ i5 i5-3570 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Desktop Black:

ASUS CM CM6870-US007S. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3570. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.