ASUS logo

ASUS CM 6870-IT010S Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630 Windows 8 Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168130
Info modified on:
07 Oct 2024, 17:38:02
Short summary description ASUS CM 6870-IT010S Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630 Windows 8 Desktop PC Black:

ASUS CM 6870-IT010S, 3.4 GHz, Intel® Core™ i7, i7-3770, 8 GB, 1 TB, Windows 8

Long summary description ASUS CM 6870-IT010S Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630 Windows 8 Desktop PC Black:

ASUS CM 6870-IT010S. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 630. Operating system installed: Windows 8. Power supply: 350 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.