ASUS logo

ASUS CM CM6870-CA006S PC Intel® Core™ i5 i5-3350P 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101862
Info modified on:
07 Oct 2024, 17:38:03
Short summary description ASUS CM CM6870-CA006S PC Intel® Core™ i5 i5-3350P 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Black:

ASUS CM CM6870-CA006S, 3.1 GHz, Intel® Core™ i5, 12 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description ASUS CM CM6870-CA006S PC Intel® Core™ i5 i5-3350P 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Black:

ASUS CM CM6870-CA006S. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3350P. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 8. Power supply: 350 W. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.