ASUS logo

ASUS CM CM6870-CA005S PC Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 2 TB HDD Windows 8 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39290
Info modified on:
23 Jul 2024, 20:42:42
Short summary description ASUS CM CM6870-CA005S PC Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 2 TB HDD Windows 8 Black:

ASUS CM CM6870-CA005S, 3.4 GHz, Intel® Core™ i7, 16 GB, 2 TB, DVD±RW, Windows 8

Long summary description ASUS CM CM6870-CA005S PC Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 2 TB HDD Windows 8 Black:

ASUS CM CM6870-CA005S. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.