ASUS logo

ASUS CM CM6730-ITRE18 PC Intel® Core™ i5 i5-2320 8 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Tower Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82163
Info modified on:
23 Jul 2024, 20:42:37
Short summary description ASUS CM CM6730-ITRE18 PC Intel® Core™ i5 i5-2320 8 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Tower Black:

ASUS CM CM6730-ITRE18, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description ASUS CM CM6730-ITRE18 PC Intel® Core™ i5 i5-2320 8 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Tower Black:

ASUS CM CM6730-ITRE18. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2320. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Premium. Power supply: 300 W. Chassis type: Tower. Product type: PC. Weight: 11.5 kg. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.