ASUS CM CM6730-ITRE00, 3.1 GHz, Intel® Core™ i3, 4 GB, 1.02 TB, DVD Super Multi, Windows 7 Home Premium
ASUS CM CM6730-ITRE00. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2100. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.02 TB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 430. Operating system installed: Windows 7 Home Premium. Power supply: 300 W. Product type: PC. Weight: 11.5 kg. Product colour: Black