ASUS logo

ASUS CM CM6730-203GA7A PC Intel Pentium G G2030 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91339
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS CM CM6730-203GA7A PC Intel Pentium G G2030 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black:

ASUS CM CM6730-203GA7A, 3 GHz, Intel Pentium G, 4 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description ASUS CM CM6730-203GA7A PC Intel Pentium G G2030 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black:

ASUS CM CM6730-203GA7A. Processor frequency: 3 GHz, Processor family: Intel Pentium G, Processor model: G2030. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.