ASUS logo

ASUS CM CM6431-232G70E PC Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630 Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67991
Info modified on:
07 Oct 2024, 17:38:04
Short summary description ASUS CM CM6431-232G70E PC Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630 Black:

ASUS CM CM6431-232G70E, 3 GHz, Intel® Core™ i5, i5-2320, 4 GB, 500 GB, DVD Super Multi

Long summary description ASUS CM CM6431-232G70E PC Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630 Black:

ASUS CM CM6431-232G70E. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2320. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 630. Power supply: 350 W. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.