ASUS logo

ASUS CM CM1855-CA005S PC AMD FX™ FX 8120 16 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7770 Windows 8 Desktop Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100670
Info modified on:
07 Oct 2024, 17:01:37
Short summary description ASUS CM CM1855-CA005S PC AMD FX™ FX 8120 16 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7770 Windows 8 Desktop Black:

ASUS CM CM1855-CA005S, 3.1 GHz, AMD FX™, 16 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description ASUS CM CM1855-CA005S PC AMD FX™ FX 8120 16 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7770 Windows 8 Desktop Black:

ASUS CM CM1855-CA005S. Processor frequency: 3.1 GHz, Processor family: AMD FX™, Processor model: FX 8120. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 7770. Operating system installed: Windows 8. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.